DK-LOK U.S.A. Dk-Lok® Reducer DR 4-10

Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® Reducer - DR 4-10 - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® Reducer
DR 4-10
Dk-Lok® Reducer DR 4-10
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DR 4-10
Product Name Dk-Lok® Reducer
Fitting Type Tube Fitting; Reducer Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

774L Stainless Steel UHP Fittings Butt Weld Bulkhead Union For High Flow Special Gas Fluid -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Bulkhead Fitting; Union Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Swivel Cam & Groove Adapter - ESV Series - PT
Specs
Fitting Type Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Swivel Fitting
Quick Coupler Valving Non Valved
Connection Type Barbed or Ribbed End
View Details
PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 - 99190 - icotek Corp
Specs
Material Polyamide
Metric Size 12.00 mm (0.4724 inch)
Temperature -4 to 212 F (-20 to 100 C)
View Details
Dual-Chamber Orifice Fitting - Senior - Daniel Measurement and Control Inc.
Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
Material Steel
View Details