DK-LOK U.S.A. Dk-Lok® Reducer DR 18M-22M

Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® Reducer - DR 18M-22M - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® Reducer
DR 18M-22M
Dk-Lok® Reducer DR 18M-22M
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DR 18M-22M
Product Name Dk-Lok® Reducer
Fitting Type Tube Fitting; Reducer Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

770L Female Elbow | Stainless Steel High Purity Weld Fittings Female Micro Elbow Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Elbow Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Charging Evacuation Fluid - PCV Type - Nitto Kohki U.S.A., Inc.
Specs
Fitting Type Hose Fitting; Quick Coupler
Connection Type Push-to-Connect
Material Brass/Bronze
View Details
Flange Fitting - 743-2-1/2-VP-T-BLK - Victaulic Co. of America
Victaulic Co. of America
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
English Size 2.500 inch (63.5 mm)
View Details
Specs
Fitting Type Tube Fitting; Hose Fitting; Adapter Fitting (optional feature)
Material Stainless; Buna-N
Temperature -50 to 250 F (-46 to 121 C)
View Details