Daniel Measurement and Control Inc. Single Chamber Orifice Fitting Simplex 2in - 8in

Description
This single-chamber fitting allows for quick and economical inspection and replacement of orifice plates with minimum downtime. Simplex fittings use one piece bodies, so there is no spillage in liquid service, no rusted stud bolts, no nuts to remove, no flanges to spread apart and no line strain. Body styles include flangnek, welding neck, socket welding and threaded. Daniel Simplex Orifice Plate Holder reduces the occurrence of misalignment that can occur, depending on match-up tolerance with pipe and flanges. High pressure simplex orifice plate holders are also available and are designed for measurement at high pressure wells, on injection systems and recycling operations. Heavy-duty construction throughout enables the fitting to handle flows at 10,000 P.S.I.
Description
This single-chamber fitting allows for quick and economical inspection and replacement of orifice plates with minimum downtime. Simplex fittings use one piece bodies, so there is no spillage in liquid service, no rusted stud bolts, no nuts to remove, no flanges to spread apart and no line strain. Body styles include flangnek, welding neck, socket welding and threaded. Daniel Simplex Orifice Plate Holder reduces the occurrence of misalignment that can occur, depending on match-up tolerance with pipe and flanges. High pressure simplex orifice plate holders are also available and are designed for measurement at high pressure wells, on injection systems and recycling operations. Heavy-duty construction throughout enables the fitting to handle flows at 10,000 P.S.I.

Suppliers

Company
Product
Description
Supplier Links
Single Chamber Orifice Fitting - Simplex 2in - 8in - Daniel Measurement and Control Inc.
Houston, TX, USA
Single Chamber Orifice Fitting
Simplex 2in - 8in
Single Chamber Orifice Fitting Simplex 2in - 8in
This single-chamber fitting allows for quick and economical inspection and replacement of orifice plates with minimum downtime. Simplex fittings use one piece bodies, so there is no spillage in liquid service, no rusted stud bolts, no nuts to remove, no flanges to spread apart and no line strain. Body styles include flangnek, welding neck, socket welding and threaded. Daniel Simplex Orifice Plate Holder reduces the occurrence of misalignment that can occur, depending on match-up tolerance with pipe and flanges. High pressure simplex orifice plate holders are also available and are designed for measurement at high pressure wells, on injection systems and recycling operations. Heavy-duty construction throughout enables the fitting to handle flows at 10,000 P.S.I.

This single-chamber fitting allows for quick and economical inspection and replacement of orifice plates with minimum downtime. Simplex fittings use one piece bodies, so there is no spillage in liquid service, no rusted stud bolts, no nuts to remove, no flanges to spread apart and no line strain.

Body styles include flangnek, welding neck, socket welding and threaded. Daniel Simplex Orifice Plate Holder reduces the occurrence of misalignment that can occur, depending on match-up tolerance with pipe and flanges.

High pressure simplex orifice plate holders are also available and are designed for measurement at high pressure wells, on injection systems and recycling operations. Heavy-duty construction throughout enables the fitting to handle flows at 10,000 P.S.I.

Supplier's Site

Technical Specifications

  Daniel Measurement and Control Inc.
Product Category Gas Fittings
Product Number Simplex 2in - 8in
Product Name Single Chamber Orifice Fitting
Fitting Type Pipe Fitting
Unlock Full Specs
to access all available technical data

Similar Products

772 LF Female Branch Tee | Stainless Steel Tube Fitting Female Branch Tee 1/2 in. Tube OD x 1/2 in. Tube OD x 3/8 in. Female NPT -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Tee Fitting
Material Stainless
View Details
Chrome-plated Quick Coupling - FT-MC - OMEGA Engineering, Inc.
Specs
Connection Type Barbed or Ribbed End (optional feature); Tube - Male English Straight Thread
Material Brass/Bronze
English Size 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Parker Hannifin / Automation / Pneumatic - Europe
Specs
Fitting Type Tube Fitting; Quick Coupler; Coupling Fitting
Quick Coupler Valving Non Valved
Connection Type Push-to-Connect; Tube - Male English Straight Thread
View Details
Single Chamber Orifice Fitting - Junior 10 inch and Above - Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
Material Steel
View Details