DK-LOK U.S.A. Dk-Lok® Male Connector DMC 8-12N

Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
Description
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.

Suppliers

Company
Product
Description
Supplier Links
Dk-Lok® Male Connector - DMC 8-12N - DK-LOK U.S.A.
Mobile, AL, USA
Dk-Lok® Male Connector
DMC 8-12N
Dk-Lok® Male Connector DMC 8-12N
OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
OD 1/16-2inch, OD 2mm-38mm
SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 ..
Heat-code Traceability
Rolled Male Thread Construction
Gauge-able Feature
Reusable
Excellent Leak-Free Sealing System in heavy vibration,
high thermal stresses and high impulse.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Gas Fittings
Product Number DMC 8-12N
Product Name Dk-Lok® Male Connector
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

7102L Stainless Steel 316L SS Union Cross Ultra High Purity Long Arm Union Elbow Tee Cross Butt Weld Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Elbow Fitting; Cross 4-Way Fitting; Tee Fitting; Union Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Swivel Cam & Groove Adapter - AWSV Series - PT
Specs
Fitting Type Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Swivel Fitting
Quick Coupler Valving Non Valved
Material Aluminum (optional feature); Stainless (optional feature)
View Details
PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 - 99190 - icotek Corp
Specs
Material Polyamide
Metric Size 12.00 mm (0.4724 inch)
Temperature -4 to 212 F (-20 to 100 C)
View Details
Dual-Chamber Orifice Fitting - Senior - Daniel Measurement and Control Inc.
Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
Material Steel
View Details