Victaulic Co. of America Flange Fitting 741-20IN-E-BLK

Description
FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 20 INCH FLANGED X 20 INCH GROOVED END CONNECTION 20 NOMINAL PIPE SIZE - DECIMAL 20 NOMINAL PIPE SIZE - FRACTIONAL 20 INCH NOMINAL PIPE SIZE VIC-FLANGE[R] BRAND APPROXIMATE WEIGHT 103.3 LB ITEMS/FEATURES GRADE E GREEN STRIPE EPDM GASKET COLOR BLACK NOMINAL PIPE SIZE - DECIMAL - UOM IN 741 MODEL
Datasheet
Description
FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 20 INCH FLANGED X 20 INCH GROOVED END CONNECTION 20 NOMINAL PIPE SIZE - DECIMAL 20 NOMINAL PIPE SIZE - FRACTIONAL 20 INCH NOMINAL PIPE SIZE VIC-FLANGE[R] BRAND APPROXIMATE WEIGHT 103.3 LB ITEMS/FEATURES GRADE E GREEN STRIPE EPDM GASKET COLOR BLACK NOMINAL PIPE SIZE - DECIMAL - UOM IN 741 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Fitting - 741-20IN-E-BLK - Victaulic Co. of America
Easton, PA, USA
Flange Fitting
741-20IN-E-BLK
Flange Fitting 741-20IN-E-BLK
FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 20 INCH FLANGED X 20 INCH GROOVED END CONNECTION 20 NOMINAL PIPE SIZE - DECIMAL 20 NOMINAL PIPE SIZE - FRACTIONAL 20 INCH NOMINAL PIPE SIZE VIC-FLANGE[R] BRAND APPROXIMATE WEIGHT 103.3 LB ITEMS/FEATURES GRADE E GREEN STRIPE EPDM GASKET COLOR BLACK NOMINAL PIPE SIZE - DECIMAL - UOM IN 741 MODEL
  • FOUR PIECE TYPE
  • ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD
  • AIR, CHEMICAL, WATER APPLICATION
  • -30 TO 230 DEG F TEMPERATURE RATING
  • 20 INCH FLANGED X 20 INCH GROOVED END CONNECTION
  • 20 NOMINAL PIPE SIZE - DECIMAL
  • 20 NOMINAL PIPE SIZE - FRACTIONAL
  • 20 INCH NOMINAL PIPE SIZE
  • VIC-FLANGE[R] BRAND
  • APPROXIMATE WEIGHT 103.3 LB
  • ITEMS/FEATURES GRADE E GREEN STRIPE EPDM GASKET
  • COLOR BLACK
  • NOMINAL PIPE SIZE - DECIMAL - UOM IN
  • 741 MODEL
Supplier's Site Datasheet

Technical Specifications

  Victaulic Co. of America
Product Category Gas Fittings
Product Number 741-20IN-E-BLK
Product Name Flange Fitting
Fitting Type Pipe Fitting
Unlock Full Specs
to access all available technical data