DiTom Microwave, Inc. RF Circulators and Isolators DVI1014-2

Description
10.70 - 14.80 GHz TVAC Isolator
Request a Quote Datasheet
Description
10.70 - 14.80 GHz TVAC Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DVI1014-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DVI1014-2-ND
RF Circulators and Isolators 2236-DVI1014-2-ND
10.70 - 14.80 GHz TVAC Isolator

10.70 - 14.80 GHz TVAC Isolator

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DVI1014-2-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 3 to 6GHz - UIYBDC2528A - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details
Drop-In Circulators - NDC3234A - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 16 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details