DiTom Microwave, Inc. RF Circulators and Isolators DVI1014-1

Description
10.70 - 14.80 GHz TVAC Isolator
Request a Quote Datasheet
Description
10.70 - 14.80 GHz TVAC Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DVI1014-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DVI1014-1-ND
RF Circulators and Isolators 2236-DVI1014-1-ND
10.70 - 14.80 GHz TVAC Isolator

10.70 - 14.80 GHz TVAC Isolator

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DVI1014-1-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 1.85 to 3.8GHz - UIYBCC4040B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details
Coaxial Isolators - NCI-1000-2000-K2-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1000 to 2000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details