DiTom Microwave, Inc. RF Circulators and Isolators DVC2731-3

Description
27.00 - 31.00 GHz TVAC Circulato
Request a Quote Datasheet
Description
27.00 - 31.00 GHz TVAC Circulato
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DVC2731-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DVC2731-3-ND
RF Circulators and Isolators 2236-DVC2731-3-ND
27.00 - 31.00 GHz TVAC Circulato

27.00 - 31.00 GHz TVAC Circulato

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DVC2731-3-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

1 to 2GHz Drop in Broadband Circulator Coaxial - UIYBDC6466A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details
Drop-In Circulators - NDC1620B - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 18000 MHz
Isolation 10 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details