DiTom Microwave, Inc. RF Circulators and Isolators DVC1722

Description
17.30 - 22.00 GHz TVAC Circulato
Request a Quote Datasheet
Description
17.30 - 22.00 GHz TVAC Circulato
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DVC1722-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DVC1722-ND
RF Circulators and Isolators 2236-DVC1722-ND
17.30 - 22.00 GHz TVAC Circulato

17.30 - 22.00 GHz TVAC Circulato

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DVC1722-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 2 to 4GHz - UIYBDI3234A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details
Drop-In Isolators - NDI1919X - kTB Solutions
Specs
Component Isolator
Frequency Range: 800 to 4300 MHz
Isolation 18 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details