DiTom Microwave, Inc. RF Circulators and Isolators DVC1722-6

Description
17.30 - 22.00 GHz TVAC Circulato
Request a Quote Datasheet
Description
17.30 - 22.00 GHz TVAC Circulato
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DVC1722-6-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DVC1722-6-ND
RF Circulators and Isolators 2236-DVC1722-6-ND
17.30 - 22.00 GHz TVAC Circulato

17.30 - 22.00 GHz TVAC Circulato

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DVC1722-6-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 136 to 174MHz - UIYBDI6060D - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 136 to 174 MHz
View Details
Coaxial Circulators - NCC2123B - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details