DiTom Microwave, Inc. RF Circulators and Isolators DVC1014-2

Description
10.70 - 14.80 GHz TVAC Circulato
Request a Quote Datasheet
Description
10.70 - 14.80 GHz TVAC Circulato
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DVC1014-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DVC1014-2-ND
RF Circulators and Isolators 2236-DVC1014-2-ND
10.70 - 14.80 GHz TVAC Circulato

10.70 - 14.80 GHz TVAC Circulato

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DVC1014-2-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 300 to 475MHz - UIYBDC6060H - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 300 to 475 MHz
View Details
Coaxial Isolators - NCI5258E - kTB Solutions
Specs
Component Isolator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details