DiTom Microwave, Inc. RF Circulators and Isolators DSI1722-1

Description
Space Isolator 17.3-22 GHz
Request a Quote Datasheet
Description
Space Isolator 17.3-22 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DSI1722-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DSI1722-1-ND
RF Circulators and Isolators 2236-DSI1722-1-ND
Space Isolator 17.3-22 GHz

Space Isolator 17.3-22 GHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DSI1722-1-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI1622B - kTB Solutions
Specs
Component Isolator
Frequency Range: 6000 to 18000 MHz
Isolation 9.5 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Microstrip Circulator 24 to 31GHz - UIYMC55A - UIY Inc.
Specs
Component Circulator
Package Size 5mm x 5mm x 3.2mm
Frequency Range: 24000 to 31000 MHz
View Details