DiTom Microwave, Inc. RF Circulators and Isolators DSI1014

Description
Space Isolator 10.7-14.8 GHz
Request a Quote Datasheet
Description
Space Isolator 10.7-14.8 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DSI1014-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DSI1014-ND
RF Circulators and Isolators 2236-DSI1014-ND
Space Isolator 10.7-14.8 GHz

Space Isolator 10.7-14.8 GHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DSI1014-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 3.5 to 7.0GHz - UIYCDI3928A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 39mm x 28mm x 15mm
View Details
Coaxial Isolators - NCI4550X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1100 MHz
Isolation 18 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details