DiTom Microwave, Inc. RF Circulators and Isolators DSC2731-3

Description
Space Circulator 27-31 GHz
Request a Quote Datasheet
Description
Space Circulator 27-31 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DSC2731-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DSC2731-3-ND
RF Circulators and Isolators 2236-DSC2731-3-ND
Space Circulator 27-31 GHz

Space Circulator 27-31 GHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DSC2731-3-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 5.4 to 8.0GHz - UIYWI49100A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 68.3mm x 80mm x 49.2mm
View Details
Coaxial Isolators - NCI2619C - kTB Solutions
Specs
Component Isolator
Frequency Range: 8000 to 12000 MHz
Isolation 35 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details