DiTom Microwave, Inc. RF Circulators and Isolators DSC1722-5

Description
Space Circulator 17.3-22 GHz
Request a Quote Datasheet
Description
Space Circulator 17.3-22 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DSC1722-5-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DSC1722-5-ND
RF Circulators and Isolators 2236-DSC1722-5-ND
Space Circulator 17.3-22 GHz

Space Circulator 17.3-22 GHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DSC1722-5-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 0.6 to 5.0GHz - UIYDC1919A - UIY Inc.
Specs
Component Circulator
Package Size 19mm x 19mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details
Surface Mount Circulators - NSC15 - kTB Solutions
Specs
Component Circulator
Frequency Range: 800 to 3650 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details