DiTom Microwave, Inc. Single Junction Isolator DMI6513

Description
Performance optimized junction isolators are available on special order
Datasheet
Description
Performance optimized junction isolators are available on special order
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Isolator - DMI6513 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Isolator
DMI6513
Single Junction Isolator DMI6513
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet

Technical Specifications

  DiTom Microwave, Inc.
Product Category RF Isolators and RF Circulators
Product Number DMI6513
Product Name Single Junction Isolator
Component Isolator
Package Size .5" x .38" x .58"
Frequency Range: 6500 to 13100 MHz
Isolation 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 3 to 6GHz - UIYBCC2528A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
View Details
Coaxial Circulators - NCC2528B - kTB Solutions
Specs
Component Circulator
Frequency Range: 800 to 4000 MHz
Isolation 20 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details