DiTom Microwave, Inc. RF Circulators and Isolators DMI5011-2

Description
5.00 - 10.70 GHZ ISOLATOR
Request a Quote Datasheet
Description
5.00 - 10.70 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DMI5011-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DMI5011-2-ND
RF Circulators and Isolators 2236-DMI5011-2-ND
5.00 - 10.70 GHZ ISOLATOR

5.00 - 10.70 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - DMI5011-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
DMI5011-2
RF and Wireless - RF Circulators and Isolators DMI5011-2
5.00 - 10.70 GHZ ISOLATOR

5.00 - 10.70 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-DMI5011-2-ND DMI5011-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 800 to 1000MHz - UIYBCC3434A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Coaxial Circulators - NCC2528B - kTB Solutions
Specs
Component Circulator
Frequency Range: 800 to 4000 MHz
Isolation 20 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details