DiTom Microwave, Inc. RF Circulators and Isolators DMI2652-1

Description
2.60 - 5.30 GHZ ISOLATOR
Request a Quote Datasheet
Description
2.60 - 5.30 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DMI2652-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DMI2652-1-ND
RF Circulators and Isolators 2236-DMI2652-1-ND
2.60 - 5.30 GHZ ISOLATOR

2.60 - 5.30 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - DMI2652-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
DMI2652-1
RF and Wireless - RF Circulators and Isolators DMI2652-1
2.60 - 5.30 GHZ ISOLATOR

2.60 - 5.30 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-DMI2652-1-ND DMI2652-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC6466K - kTB Solutions
Specs
Component Circulator
Frequency Range: 950 to 2000 MHz
Isolation 16 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Waveguide Isolator 27 to 31GHz - UIYWI1940A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19mm x 40mm x 10mm
View Details