DiTom Microwave, Inc. Single Junction Circulator DMC6018

Description
Performance optimized junction circulator are available on special order
Request a Quote Datasheet
Description
Performance optimized junction circulator are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Circulator - DMC6018 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Circulator
DMC6018
Single Junction Circulator DMC6018
Performance optimized junction circulator are available on special order

Performance optimized junction circulator are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-DMC6018-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DMC6018-ND
RF Circulators and Isolators 2236-DMC6018-ND
6.00 - 18.00 GHZ CIRCULATOR

6.00 - 18.00 GHZ CIRCULATOR

Buy Now Datasheet

Technical Specifications

  DiTom Microwave, Inc. DigiKey
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number DMC6018 2236-DMC6018-ND
Product Name Single Junction Circulator RF Circulators and Isolators
Component Circulator Circulator
Package Size .5" x .38" x .58"
Frequency Range: 6000 to 18000 MHz
Isolation 15 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 4.0 to 7.2GHz - UIYCI1522A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 15mm x 22.5mm x 13.8mm
View Details
L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI3030B - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 6000 MHz
Isolation 12 dB
View Details