DiTom Microwave, Inc. RF Circulators and Isolators DMC6018-4

Description
6.00 - 18.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
6.00 - 18.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DMC6018-4-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DMC6018-4-ND
RF Circulators and Isolators 2236-DMC6018-4-ND
6.00 - 18.00 GHZ CIRCULATOR

6.00 - 18.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - DMC6018-4 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
DMC6018-4
RF and Wireless - RF Circulators and Isolators DMC6018-4
6.00 - 18.00 GHZ CIRCULATOR

6.00 - 18.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-DMC6018-4-ND DMC6018-4
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1000 to 1300MHz - UIYBCI3434G - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC2025X - kTB Solutions
Specs
Component Circulator
Frequency Range: 2300 to 2500 MHz
Isolation 20 dB
View Details