DiTom Microwave, Inc. RF Circulators and Isolators DMC6018-1

Description
6.00 - 18.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
6.00 - 18.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DMC6018-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DMC6018-1-ND
RF Circulators and Isolators 2236-DMC6018-1-ND
6.00 - 18.00 GHZ CIRCULATOR

6.00 - 18.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - DMC6018-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
DMC6018-1
RF and Wireless - RF Circulators and Isolators DMC6018-1
6.00 - 18.00 GHZ CIRCULATOR

6.00 - 18.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-DMC6018-1-ND DMC6018-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Broadband Isolator Coaxial 6 to 18GHz - UIYBCI1621A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 16mm x 21.5mm x 14mm
View Details
Coaxial Isolators - NCI4550E - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1100 MHz
Isolation 18 dB
View Details