DiTom Microwave, Inc. Single Junction Circulator DMC5011

Description
Performance optimized junction circulator are available on special order
Request a Quote Datasheet
Description
Performance optimized junction circulator are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Circulator - DMC5011 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Circulator
DMC5011
Single Junction Circulator DMC5011
Performance optimized junction circulator are available on special order

Performance optimized junction circulator are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-DMC5011-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DMC5011-ND
RF Circulators and Isolators 2236-DMC5011-ND
5.00 - 10.70 GHZ CIRCULATOR

5.00 - 10.70 GHZ CIRCULATOR

Buy Now Datasheet

Technical Specifications

  DiTom Microwave, Inc. DigiKey
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number DMC5011 2236-DMC5011-ND
Product Name Single Junction Circulator RF Circulators and Isolators
Component Circulator Circulator
Package Size .75" x .38" x .75"
Frequency Range: 5000 to 10700 MHz
Isolation 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1.85 to 3.8GHz - UIYBCI4040B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details
Drop-In Circulators - NDC1313M - kTB Solutions
Specs
Component Circulator
Frequency Range: 1700 to 6000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details