DiTom Microwave, Inc. RF Circulators and Isolators DMC5011-1

Description
5.00 - 10.70 GHZ CIRCULATOR
Request a Quote Datasheet
Description
5.00 - 10.70 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DMC5011-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DMC5011-1-ND
RF Circulators and Isolators 2236-DMC5011-1-ND
5.00 - 10.70 GHZ CIRCULATOR

5.00 - 10.70 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - DMC5011-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
DMC5011-1
RF and Wireless - RF Circulators and Isolators DMC5011-1
5.00 - 10.70 GHZ CIRCULATOR

5.00 - 10.70 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-DMC5011-1-ND DMC5011-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 300 to 1300MHz - UIYCDI7038A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 70mm x 38mm x 15mm
View Details
Coaxial Isolators - NCI1220C - kTB Solutions
Specs
Component Isolator
Frequency Range: 9300 to 18500 MHz
Isolation 18 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details