DiTom Microwave, Inc. RF Circulators and Isolators DMC2652-5

Description
2.60 - 5.30 GHZ CIRCULATOR
Datasheet
Description
2.60 - 5.30 GHZ CIRCULATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - DMC2652-5 - ODG (Origin Data Global)
Shenzhen, China
RF Circulators and Isolators
DMC2652-5
RF Circulators and Isolators DMC2652-5
2.60 - 5.30 GHZ CIRCULATOR

2.60 - 5.30 GHZ CIRCULATOR

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number DMC2652-5
Product Name RF Circulators and Isolators
Device Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - BCM20715A1KUBXGT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Modems - ICs and Modules - SI3016-BS-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details