Nordic Semiconductor ASA RF Transceiver ICs NRF24L01P-T

Description
IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 4823-NRF24L01P-T-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
4823-NRF24L01P-T-ND
RF Transceiver ICs 4823-NRF24L01P-T-ND
IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad

IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - NRF24L01P-T - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
NRF24L01P-T
RF Transceiver ICs NRF24L01P-T
IC RF TXRX ISM>1GHZ 20VFQFN

IC RF TXRX ISM>1GHZ 20VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 4823-NRF24L01P-T-ND NRF24L01P-T
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx Only
Operating Frequency 2400 MHz
Data Rate 2000 kbps 2000 kbps
Bias Current 12.6 to 13.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-B-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-QPG6200LTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 1000 kbps
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
Attenuators - AA104-73LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Operating Frequency 0.3000 to 2500 MHz
Package Type SOT23; SOT-23-6
View Details
2 suppliers