DiTom Microwave, Inc. RF Circulators and Isolators DHI8012-2

Description
8.00 - 12.00 GHz Hi-Rel Isolator
Request a Quote Datasheet
Description
8.00 - 12.00 GHz Hi-Rel Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DHI8012-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DHI8012-2-ND
RF Circulators and Isolators 2236-DHI8012-2-ND
8.00 - 12.00 GHz Hi-Rel Isolator

8.00 - 12.00 GHz Hi-Rel Isolator

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DHI8012-2-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial Dual Junction 4 to 8GHz - UIYBCI4222A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 42mm x 22.5mm x 15mm
View Details
Coaxial Circulators - NCC3033X - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details