DiTom Microwave, Inc. RF Circulators and Isolators DHI1722

Description
17.00 - 22.00 GHz Hi-Rel Isolato
Request a Quote Datasheet
Description
17.00 - 22.00 GHz Hi-Rel Isolato
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DHI1722-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DHI1722-ND
RF Circulators and Isolators 2236-DHI1722-ND
17.00 - 22.00 GHz Hi-Rel Isolato

17.00 - 22.00 GHz Hi-Rel Isolato

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DHI1722-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator 7 to 20GHz - UIYDDC1716A - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 7000 to 20000 MHz
View Details
Drop-In Isolators - NDI1919X - kTB Solutions
Specs
Component Isolator
Frequency Range: 800 to 4300 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details