DiTom Microwave, Inc. RF Circulators and Isolators DHI1722-3

Description
17.00 - 22.00 GHz Hi-Rel Isolato
Request a Quote Datasheet
Description
17.00 - 22.00 GHz Hi-Rel Isolato
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DHI1722-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DHI1722-3-ND
RF Circulators and Isolators 2236-DHI1722-3-ND
17.00 - 22.00 GHz Hi-Rel Isolato

17.00 - 22.00 GHz Hi-Rel Isolato

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DHI1722-3-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 960 to 1215MHz - UIYBCC3232A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
Drop-In Circulators - NDC1313T - kTB Solutions
Specs
Component Circulator
Frequency Range: 1200 to 6000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details