DiTom Microwave, Inc. RF Circulators and Isolators DHI1722-2

Description
17.00 - 22.00 GHz Hi-Rel Isolato
Request a Quote Datasheet
Description
17.00 - 22.00 GHz Hi-Rel Isolato
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DHI1722-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DHI1722-2-ND
RF Circulators and Isolators 2236-DHI1722-2-ND
17.00 - 22.00 GHz Hi-Rel Isolato

17.00 - 22.00 GHz Hi-Rel Isolato

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DHI1722-2-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 1225 to 1875MHz - UIYBCI3434F - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Coaxial Isolators - NCI9650H - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 470 MHz
Isolation 40 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details