DiTom Microwave, Inc. RF Circulators and Isolators DHI1722-1

Description
17.00 - 22.00 GHz Hi-Rel Isolato
Request a Quote Datasheet
Description
17.00 - 22.00 GHz Hi-Rel Isolato
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DHI1722-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DHI1722-1-ND
RF Circulators and Isolators 2236-DHI1722-1-ND
17.00 - 22.00 GHz Hi-Rel Isolato

17.00 - 22.00 GHz Hi-Rel Isolato

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DHI1722-1-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 700 to 900MHz - UIYBDC3232A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 900 MHz
View Details
Coaxial Circulators - NCC-32000-38000-10-K-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 32000 to 38000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details