DiTom Microwave, Inc. RF Circulators and Isolators DHC8012-7

Description
8.00 - 12.00 GHz Hi-Rel Circulat
Request a Quote Datasheet
Description
8.00 - 12.00 GHz Hi-Rel Circulat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DHC8012-7-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DHC8012-7-ND
RF Circulators and Isolators 2236-DHC8012-7-ND
8.00 - 12.00 GHz Hi-Rel Circulat

8.00 - 12.00 GHz Hi-Rel Circulat

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DHC8012-7-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 1.5 to 3.0GHz - UIYBDC5049B - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
View Details
Coaxial Isolators - NDCI7038X - kTB Solutions
Specs
Component Isolator
Frequency Range: 800 to 1000 MHz
Isolation 35 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details