DiTom Microwave, Inc. RF Circulators and Isolators DHC6018-5

Description
6.00 - 18.00 GHz Hi-Rel Circulat
Request a Quote Datasheet
Description
6.00 - 18.00 GHz Hi-Rel Circulat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DHC6018-5-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DHC6018-5-ND
RF Circulators and Isolators 2236-DHC6018-5-ND
6.00 - 18.00 GHz Hi-Rel Circulat

6.00 - 18.00 GHz Hi-Rel Circulat

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DHC6018-5-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Coaxial Circulator 1.5 to 3.0GHz - UIYBCC10149B4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Drop-In Isolators - NDI4545X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1100 MHz
Isolation 19 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details