DiTom Microwave, Inc. RF Circulators and Isolators DHC2060-3

Description
2.00 - 6.00 GHz Hi-Rel Circulato
Request a Quote Datasheet
Description
2.00 - 6.00 GHz Hi-Rel Circulato
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DHC2060-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DHC2060-3-ND
RF Circulators and Isolators 2236-DHC2060-3-ND
2.00 - 6.00 GHz Hi-Rel Circulato

2.00 - 6.00 GHz Hi-Rel Circulato

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DHC2060-3-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial Dual Junction 1.5 to 3.0GHz - UIYBCC10149B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Drop-In Isolators - NDI3030B - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 6000 MHz
Isolation 12 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details