DiTom Microwave, Inc. RF Circulators and Isolators DHC2060-2

Description
2.00 - 6.00 GHz Hi-Rel Circulato
Request a Quote Datasheet
Description
2.00 - 6.00 GHz Hi-Rel Circulato
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DHC2060-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DHC2060-2-ND
RF Circulators and Isolators 2236-DHC2060-2-ND
2.00 - 6.00 GHz Hi-Rel Circulato

2.00 - 6.00 GHz Hi-Rel Circulato

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DHC2060-2-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SMD Isolator 200 to 3600MHz - UIYSI25A - UIY Inc.
Specs
Component Isolator
Package Size Φ25.4mm x 9mm
Frequency Range: 200 to 3600 MHz
View Details
Coaxial Isolators - NCI23085H - kTB Solutions
Specs
Component Isolator
Frequency Range: 70 to 230 MHz
Isolation 60 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details