DiTom Microwave, Inc. RF Circulators and Isolators DHC2060-1

Description
2.00 - 6.00 GHz Hi-Rel Circulato
Request a Quote Datasheet
Description
2.00 - 6.00 GHz Hi-Rel Circulato
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DHC2060-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DHC2060-1-ND
RF Circulators and Isolators 2236-DHC2060-1-ND
2.00 - 6.00 GHz Hi-Rel Circulato

2.00 - 6.00 GHz Hi-Rel Circulato

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DHC2060-1-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 26.5 to 40GHz - UIYWC2225A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 25.5mm x 25mm x 25.9mm
View Details
Coaxial Circulators - NCC5050A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details