DiTom Microwave, Inc. RF Circulators and Isolators DHC1722-2

Description
17.00 - 22.00 GHz Hi-Rel Circula
Request a Quote Datasheet
Description
17.00 - 22.00 GHz Hi-Rel Circula
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DHC1722-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DHC1722-2-ND
RF Circulators and Isolators 2236-DHC1722-2-ND
17.00 - 22.00 GHz Hi-Rel Circula

17.00 - 22.00 GHz Hi-Rel Circula

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DHC1722-2-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1.6 to 2.0GHz - UIYBCI3232B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
Coaxial Circulators - NCC2123B - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details