DiTom Microwave, Inc. Dual Junction Isolator D4I9211

Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet
Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fresno, CA, USA
Dual Junction Isolator
D4I9211
Dual Junction Isolator D4I9211
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D4I9211-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I9211-ND
RF Circulators and Isolators 2236-D4I9211-ND
9.20 - 10.50 GHZ ISOLATOR

9.20 - 10.50 GHZ ISOLATOR

Buy Now Datasheet

Technical Specifications

  DiTom Microwave, Inc. DigiKey
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D4I9211 2236-D4I9211-ND
Product Name Dual Junction Isolator RF Circulators and Isolators
Component Isolator Isolator
Package Size 1" x .5" x .7"
Frequency Range: 9200 to 10500 MHz
Isolation 46 dB 46 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Isolator 56 to 86MHz - UIYBCI6060E - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC4545X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1000 MHz
Isolation 18 dB
View Details