DiTom Microwave, Inc. RF Circulators and Isolators D4I8596-1

Description
8.50 - 9.60 GHZ ISOLATOR
Request a Quote Datasheet
Description
8.50 - 9.60 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I8596-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I8596-1-ND
RF Circulators and Isolators 2236-D4I8596-1-ND
8.50 - 9.60 GHZ ISOLATOR

8.50 - 9.60 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I8596-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I8596-1
RF and Wireless - RF Circulators and Isolators D4I8596-1
8.50 - 9.60 GHZ ISOLATOR

8.50 - 9.60 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I8596-1-ND D4I8596-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 800 to 1000MHz - UIYBDC2525A - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 800 to 1000 MHz
View Details
Drop-In Circulators - NDC2020X - kTB Solutions
Specs
Component Circulator
Frequency Range: 600 to 4000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details