DiTom Microwave, Inc. Dual Junction Isolator D4I8016

Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet
Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fresno, CA, USA
Dual Junction Isolator
D4I8016
Dual Junction Isolator D4I8016
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D4I8016-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I8016-ND
RF Circulators and Isolators 2236-D4I8016-ND
8.00 - 16.00 GHZ ISOLATOR

8.00 - 16.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I8016 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I8016
RF and Wireless - RF Circulators and Isolators D4I8016
8.00 - 16.00 GHZ ISOLATOR

8.00 - 16.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DiTom Microwave, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D4I8016 2236-D4I8016-ND D4I8016
Product Name Dual Junction Isolator RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator Isolator
Package Size 1" x .5" x .7"
Frequency Range: 8000 to 16000 MHz 8000 to 16000 MHz
Isolation 34 dB 34 dB 34 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Drop-In Circulators - NDC1919X - kTB Solutions
Specs
Component Circulator
Frequency Range: 800 to 4300 MHz
Isolation 18 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Microstrip Isolator 8 to 12GHz - UIYBMI78A - UIY Inc.
Specs
Component Isolator
Package Size 7mm x 8mm x 3.0mm
Frequency Range: 8000 to 12000 MHz
View Details