DiTom Microwave, Inc. Circulators D4I8012Y-4K-2

Description
8.00 - 12.00 GHz Cryogenic Isolator, Op
Request a Quote
Description
8.00 - 12.00 GHz Cryogenic Isolator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4I8012Y-4K-2
Circulators D4I8012Y-4K-2
8.00 - 12.00 GHz Cryogenic Isolator, Op

8.00 - 12.00 GHz Cryogenic Isolator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4I8012Y-4K-2
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC3030B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 6000 MHz
Isolation 12 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Waveguide Isolator 40.5 to 43.5GHz - UIYWI2836A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 28.6mm x 36.7mm x 12.7mm
View Details