DiTom Microwave, Inc. Dual Junction Isolator D4I7784

Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet
Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fresno, CA, USA
Dual Junction Isolator
D4I7784
Dual Junction Isolator D4I7784
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D4I7784-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I7784-ND
RF Circulators and Isolators 2236-D4I7784-ND
7.70-8.40 GHZ ISOLATOR

7.70-8.40 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I7784 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I7784
RF and Wireless - RF Circulators and Isolators D4I7784
7.70-8.40 GHZ ISOLATOR

7.70-8.40 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DiTom Microwave, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D4I7784 2236-D4I7784-ND D4I7784
Product Name Dual Junction Isolator RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator Isolator
Package Size 1" x .5" x .7"
Frequency Range: 7700 to 8400 MHz 7700 to 8400 MHz
Isolation 46 dB 46 dB 46 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 0.8 to 2.0GHz - UIYBDI7272A - UIY Inc.
Specs
Component Isolator
Package Size 72mm x 72mm x 27.4mm
Frequency Range: 800 to 2000 MHz
View Details
Drop-In Isolators - NDI2027X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 3600 MHz
Isolation 18 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details