DiTom Microwave, Inc. RF Circulators and Isolators D4I7011-3

Description
7.00 - 11.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
7.00 - 11.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I7011-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I7011-3-ND
RF Circulators and Isolators 2236-D4I7011-3-ND
7.00 - 11.00 GHZ ISOLATOR

7.00 - 11.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I7011-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I7011-3
RF and Wireless - RF Circulators and Isolators D4I7011-3
7.00 - 11.00 GHZ ISOLATOR

7.00 - 11.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I7011-3-ND D4I7011-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

30KW High Power Circulator coaxial type 2-4GHz - UIYCC104110A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 104mm x 110mm x 48mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC6466K - kTB Solutions
Specs
Component Circulator
Frequency Range: 950 to 2000 MHz
Isolation 16 dB
View Details