DiTom Microwave, Inc. Circulators D4I6913YMG-4K-3

Description
6.90 - 13.60 GHz Cryogenic Isolator, Op
Request a Quote
Description
6.90 - 13.60 GHz Cryogenic Isolator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4I6913YMG-4K-3
Circulators D4I6913YMG-4K-3
6.90 - 13.60 GHz Cryogenic Isolator, Op

6.90 - 13.60 GHz Cryogenic Isolator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4I6913YMG-4K-3
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI-2400-2500-K75-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 2400 to 2500 MHz
Isolation 20 dB
View Details
Microstrip Isolator 24 to 40GHz - UIYMI44A - UIY Inc.
Specs
Component Isolator
Package Size 4mm x 4mm x 3mm
Frequency Range: 24000 to 40000 MHz
View Details