DiTom Microwave, Inc. Circulators D4I6282YMG-4K-3

Description
6.20 - 8.20 GHz Cryogenic Isolator, Opt
Request a Quote
Description
6.20 - 8.20 GHz Cryogenic Isolator, Opt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4I6282YMG-4K-3
Circulators D4I6282YMG-4K-3
6.20 - 8.20 GHz Cryogenic Isolator, Opt

6.20 - 8.20 GHz Cryogenic Isolator, Opt

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4I6282YMG-4K-3
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Circulators - NSC18 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1400 to 2655 MHz
Isolation 23 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SMD Circulator 700 to 5000MHz - UIYSC15A - UIY Inc.
Specs
Component Circulator
Package Size Φ15.5mm x 7mm
Frequency Range: 700 to 5000 MHz
View Details