DiTom Microwave, Inc. RF Circulators and Isolators D4I6012-1

Description
6.00 - 12.40 GHZ ISOLATOR
Request a Quote Datasheet
Description
6.00 - 12.40 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I6012-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I6012-1-ND
RF Circulators and Isolators 2236-D4I6012-1-ND
6.00 - 12.40 GHZ ISOLATOR

6.00 - 12.40 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I6012-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I6012-1
RF and Wireless - RF Circulators and Isolators D4I6012-1
6.00 - 12.40 GHZ ISOLATOR

6.00 - 12.40 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I6012-1-ND D4I6012-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Circulators - NCC3232X - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Waveguide Isolator 93.5 to 94.5GHz - UIYWI2030A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 30mm x 20mm
View Details