DiTom Microwave, Inc. Circulators D4I5095YMG-4K

Description
5.10 - 9.50 GHz Cryogenic Isolator, Opt
Request a Quote
Description
5.10 - 9.50 GHz Cryogenic Isolator, Opt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4I5095YMG-4K
Circulators D4I5095YMG-4K
5.10 - 9.50 GHz Cryogenic Isolator, Opt

5.10 - 9.50 GHz Cryogenic Isolator, Opt

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4I5095YMG-4K
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC2528C - kTB Solutions
Specs
Component Circulator
Frequency Range: 2700 to 6000 MHz
Isolation 16 dB
View Details
500W high power Coaxial Circulator 2 to 4GHz - UIYBCC5972A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 59.4mm x 72mm x 50mm
View Details