DiTom Microwave, Inc. Circulators D4I5095Y-4K

Description
5.10 - 9.50 GHz Cryogenic Isolator, Opt
Request a Quote
Description
5.10 - 9.50 GHz Cryogenic Isolator, Opt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4I5095Y-4K
Circulators D4I5095Y-4K
5.10 - 9.50 GHz Cryogenic Isolator, Opt

5.10 - 9.50 GHz Cryogenic Isolator, Opt

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4I5095Y-4K
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 12 to 18GHz - UIYBCI1318B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
Coaxial Isolators - NCI-4000-8000-K2-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 4000 to 8000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details