DiTom Microwave, Inc. Circulators D4I4910Y-4K

Description
4.90 - 10.30 GHz Cryogenic Isolator, Op
Request a Quote
Description
4.90 - 10.30 GHz Cryogenic Isolator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4I4910Y-4K
Circulators D4I4910Y-4K
4.90 - 10.30 GHz Cryogenic Isolator, Op

4.90 - 10.30 GHz Cryogenic Isolator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4I4910Y-4K
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 950 to 1415MHz - UIYBDC3538F - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 13mm
Frequency Range: 950 to 1415 MHz
View Details
Drop-In Isolators - NDI6466H - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details