DiTom Microwave, Inc. Circulators D4I4080YMG-77K-3

Description
4.00 - 8.00 GHz Cryogenic Isolator, Opt
Request a Quote
Description
4.00 - 8.00 GHz Cryogenic Isolator, Opt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4I4080YMG-77K-3
Circulators D4I4080YMG-77K-3
4.00 - 8.00 GHz Cryogenic Isolator, Opt

4.00 - 8.00 GHz Cryogenic Isolator, Opt

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4I4080YMG-77K-3
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1.35 to 2.7GHz - UIYBCI5049A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI6060E - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 17 dB
View Details