DiTom Microwave, Inc. Circulators D4I4013Y-4K

Description
4.35 - 13.15 GHz Cryogenic Isolator, Op
Request a Quote
Description
4.35 - 13.15 GHz Cryogenic Isolator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4I4013Y-4K
Circulators D4I4013Y-4K
4.35 - 13.15 GHz Cryogenic Isolator, Op

4.35 - 13.15 GHz Cryogenic Isolator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4I4013Y-4K
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMD Circulator 700 to 5000MHz - UIYSC15A - UIY Inc.
Specs
Component Circulator
Package Size Φ15.5mm x 7mm
Frequency Range: 700 to 5000 MHz
View Details
Surface Mount Circulators - NSC7 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1805 to 5000 MHz
Isolation 16 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details